Texas Instruments SN74S37 Quad 2-input positive-NAND buffers SN74S37N

Description
Quad 2-input positive-NAND buffers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S37 Quad 2-input positive-NAND buffers - SN74S37N - Texas Instruments
Dallas, TX, United States
SN74S37 Quad 2-input positive-NAND buffers
SN74S37N
SN74S37 Quad 2-input positive-NAND buffers SN74S37N
Quad 2-input positive-NAND buffers 14-PDIP 0 to 70

Quad 2-input positive-NAND buffers 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V 60mA Logic IC
705-SN74S37N
Quad 5V 60mA Logic IC 705-SN74S37N
Quad 2-Input NAND Buffer IC, 5V, 60mA, 6ns, PDIP Product overview: SN74S37N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 60mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 60mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S37N can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Buffer IC, 5V, 60mA, 6ns, PDIP Product overview: SN74S37N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 60mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 60mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S37N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74S37N - Rochester Electronics
Newburyport, MA, United States
SN74S37 Quad 2-input positive-NAND buffers

SN74S37 Quad 2-input positive-NAND buffers

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74S37N - 007384-SN74S37N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S37N
007384-SN74S37N
Logic - Logic - Gates and Inverters - SN74S37N 007384-SN74S37N
Manufacturer: Texas Instruments Win Source Part Number: 007384-SN74S37N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3mA, 60mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007384-SN74S37N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3mA, 60mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-34114-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34114-5-ND
Gates and Inverters 296-34114-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74S37N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S37N
Logic - Gates and Inverters SN74S37N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74S37N
Logic Gates SN74S37N
Logic Gates Quad 2-input pos- NAND buffer

Logic Gates Quad 2-input pos- NAND buffer

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S37N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S37N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S37N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74S37N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S37N
Gates and Inverters SN74S37N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S37N 705-SN74S37N SN74S37N 007384-SN74S37N 296-34114-5-ND SN74S37N SN74S37N SN74S37N SN74S37N
Product Name SN74S37 Quad 2-input positive-NAND buffers Quad 5V 60mA Logic IC Logic - Logic - Gates and Inverters - SN74S37N Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND Buffer/Driver; NAND; NAND GATE, Buffer Buffer/Driver; AND; NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family S
Propagation Delay 22 ns 6 ns 6 ns 6 ns
Operating Current 0.0540 mA 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54AS04J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers