Texas Instruments SN74S373 Octal D-type Transparent Latches with 3-state Outputs SN74S373DW

Description
Octal D-type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S373 Octal D-type Transparent Latches with 3-state Outputs - SN74S373DW - Texas Instruments
Dallas, TX, United States
SN74S373 Octal D-type Transparent Latches with 3-state Outputs
SN74S373DW
SN74S373 Octal D-type Transparent Latches with 3-state Outputs SN74S373DW
Octal D-type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70

Octal D-type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257215-SN74S373DW
Integrated Circuits (ICs) - Logic - Latches 1257215-SN74S373DW
Win Source Part Number: 1257215-SN74S373DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74S Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Delay Time - Propagation: 7ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S373DWE4,SN74S37 3DWG4,SN74S373DWG4,S N74S373DWE4,2156-SN7 4S373DW-TI,TEXTISSN7 4S373DW Base Product Number: SN74S3 Product Status: Obsolete

Win Source Part Number: 1257215-SN74S373DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74S
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Independent Circuits: 1
Delay Time - Propagation: 7ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74S373DWE4,SN74S373DWG4,SN74S373DWG4,SN74S373DWE4,2156-SN74S373DW-TI,TEXTISSN74S373DW
Base Product Number: SN74S3
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74S373DW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74S373DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74S373DW
Integrated Circuits (ICs) - Logic - Latches SN74S373DW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - SN74S373DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN74S373DW
Latches SN74S373DW
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74S373DW 1257215-SN74S373DW SN74S373DW-ND SN74S373DW SN74S373DW
Product Name SN74S373 Octal D-type Transparent Latches with 3-state Outputs Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details