Texas Instruments SN74S260 Dual 5-input positive-NOR gates SN74S260DR

Description
Dual 5-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote
Description
Dual 5-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 5-input positive-NOR gates in a 14-pin SOIC package, operating from 0 to 70 °C, with a tape-and-reel packaging configuration of 2500 units per reel, and a lead finish of NIPDAU with a moisture sensitivity level of Level-1-260C-UNLIM.

Datasheet Summary
Powered by GS/AI

Dual 5-input positive-NOR gates in a 14-pin SOIC package, operating from 0 to 70 °C, with a tape-and-reel packaging configuration of 2500 units per reel, and a lead finish of NIPDAU with a moisture sensitivity level of Level-1-260C-UNLIM.

Suppliers

Company
Product
Description
Supplier Links
SN74S260 Dual 5-input positive-NOR gates - SN74S260DR - Texas Instruments
Dallas, TX, United States
SN74S260 Dual 5-input positive-NOR gates
SN74S260DR
SN74S260 Dual 5-input positive-NOR gates SN74S260DR
Dual 5-input positive-NOR gates 14-SOIC 0 to 70

Dual 5-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74S260DR - 007381-SN74S260DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S260DR
007381-SN74S260DR
Logic - Logic - Gates and Inverters - SN74S260DR 007381-SN74S260DR
Manufacturer: Texas Instruments Win Source Part Number: 007381-SN74S260DR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 5 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007381-SN74S260DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 5
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74S260DR - Rochester Electronics
Newburyport, MA, United States
SN74S260 Dual 5-input positive-NOR gates

SN74S260 Dual 5-input positive-NOR gates

Supplier's Site Datasheet
Singapore, Singapore
Dual 20mA 5.25V SOIC Logic IC
705-SN74S260DR
Dual 20mA 5.25V SOIC Logic IC 705-SN74S260DR
Dual 5-Input NOR Gate IC, SOIC, 6ns, 20mA, 5.25V Product overview: SN74S260DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA, 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20mA, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S260DR can be used for catalog matching and distributor lookup.

Dual 5-Input NOR Gate IC, SOIC, 6ns, 20mA, 5.25V Product overview: SN74S260DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA, 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20mA, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S260DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3867-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3867-2-ND
Gates and Inverters 296-3867-2-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74S260DR
Logic Gates SN74S260DR
Logic Gates Dual 5-input Positive-NOR gates

Logic Gates Dual 5-input Positive-NOR gates

Buy Now Datasheet
Gates and Inverters - SN74S260DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S260DR
Gates and Inverters SN74S260DR
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S260DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S260DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S260DR
IC GATE NOR 2CH 5-INP 14SOIC

IC GATE NOR 2CH 5-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74S260DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S260DR
Logic - Gates and Inverters SN74S260DR
IC GATE NOR 2CH 5-INP 14SOIC

IC GATE NOR 2CH 5-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S260DR 007381-SN74S260DR SN74S260DR 705-SN74S260DR 296-3867-2-ND SN74S260DR SN74S260DR SN74S260DR SN74S260DR
Product Name SN74S260 Dual 5-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74S260DR Dual 20mA 5.25V SOIC Logic IC Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family S
Propagation Delay 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0450 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products