4-Bit Binary Counters 16-PDIP 0 to 70
SN74S163 4-Bit Binary Counters
Manufacturer: Texas Instruments
Win Source Part Number: 065666-SN74S163N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 32MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
IC 4-BIT BINARY COUNTER 16-DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74S163N | SN74S163N | 065666-SN74S163N | 296-3863-5-ND | SN74S163N | SN74S163N | SN74S163N |
| Product Name | SN74S163 4-Bit Binary Counters | Logic - Logic - Counters, Dividers - SN74S163N | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | ||||
| Package Type | PDIP | DIP; PDIP; PDIP16 | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | S | ||||||
| Number of Stages (Bits) | 4 bits | ||||||
| Operating Current | 160 mA |