Texas Instruments CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060M96

Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060M96 - Texas Instruments
Dallas, TX, United States
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator
CD74HC4060M96
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060M96
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-25999-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25999-6-ND
Counters, Dividers 296-25999-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-25999-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25999-2-ND
Counters, Dividers 296-25999-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-25999-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25999-1-ND
Counters, Dividers 296-25999-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4060M96 - 139031-CD74HC4060M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4060M96
139031-CD74HC4060M96
Logic - Logic - Counters, Dividers - CD74HC4060M96 139031-CD74HC4060M96
Manufacturer: Texas Instruments Win Source Part Number: 139031-CD74HC4060M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139031-CD74HC4060M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - CD74HC4060M96 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD74HC4060M96
Counters, Dividers CD74HC4060M96
IC 14-STAGE BIN COUNTER 16SOIC

IC 14-STAGE BIN COUNTER 16SOIC

Supplier's Site Datasheet
Logic - Counters, Dividers - CD74HC4060M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4060M96
Logic - Counters, Dividers CD74HC4060M96
IC 14-STAGE BIN COUNTER 16SOIC

IC 14-STAGE BIN COUNTER 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4060M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4060M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4060M96
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD74HC4060M96
Logic ICs >> Counters / Dividers CD74HC4060M96
Negative Edge 2V~6V 14 1 35MHz SOIC-16 Counters / Dividers ROHS

Negative Edge 2V~6V 14 1 35MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Counters, Dividers - CD74HC4060M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4060M96
Counters, Dividers CD74HC4060M96
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now
Counter, Binary, 14 Stage, Soic16; Logic Family / Base Number Texas Instruments - 29AH3625 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Binary, 14 Stage, Soic16; Logic Family / Base Number Texas Instruments
29AH3625
Counter, Binary, 14 Stage, Soic16; Logic Family / Base Number Texas Instruments 29AH3625
COUNTER, BINARY, 14 STAGE, SOIC16; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

COUNTER, BINARY, 14 STAGE, SOIC16; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4060M96 296-25999-6-ND 139031-CD74HC4060M96 CD74HC4060M96 CD74HC4060M96 CD74HC4060M96 CD74HC4060M96 CD74HC4060M96 29AH3625
Product Name CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4060M96 Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic ICs >> Counters / Dividers Counters, Dividers Counter, Binary, 14 Stage, Soic16; Logic Family / Base Number Texas Instruments
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V~6V 2 V ~ 6 V 2V
Package Type PDIP,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Number of Stages (Bits) 14 bits 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS193A Synchronous 4-Bit Up/Down Binary Counters  With Dual Clock - 5962-8869801EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
2 suppliers
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060PWR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
9 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
6 suppliers