Texas Instruments SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers SN74S140D

Description
Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers - SN74S140D - Texas Instruments
Dallas, TX, United States
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers
SN74S140D
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers SN74S140D
Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70

Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74S140D - Rochester Electronics
Newburyport, MA, United States
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers

SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers

Supplier's Site Datasheet
Gates and Inverters - 296-3860-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3860-5-ND
Gates and Inverters 296-3860-5-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74S140D - 030426-SN74S140D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S140D
030426-SN74S140D
Logic - Logic - Gates and Inverters - SN74S140D 030426-SN74S140D
Manufacturer: Texas Instruments Win Source Part Number: 030426-SN74S140D Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 40mA, 60mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030426-SN74S140D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 40mA, 60mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 60mA 5V SOIC Logic IC
705-SN74S140D
Dual 60mA 5V SOIC Logic IC 705-SN74S140D
Dual 4-Input NAND Gate IC, 60mA Output, 6ns Delay, 5V, SOIC Product overview: SN74S140D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S140D can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 60mA Output, 6ns Delay, 5V, SOIC Product overview: SN74S140D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S140D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Positive-Nand Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments - 29AH7679 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Positive-Nand Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments
29AH7679
Ic, Positive-Nand Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments 29AH7679
IC, POSITIVE-NAND GATE, SMD, SOIC14; Logic Family / Base Number:74S140; Logic Type:NAND; Output Current:60mA; No. of Inputs:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, POSITIVE-NAND GATE, SMD, SOIC14; Logic Family / Base Number:74S140; Logic Type:NAND; Output Current:60mA; No. of Inputs:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74S140D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S140D
Logic - Gates and Inverters SN74S140D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S140D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S140D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S140D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74S140D
Logic Gates SN74S140D
Logic Gates Dual 4-inp pos-NAND 50-Ohm Line Driver

Logic Gates Dual 4-inp pos-NAND 50-Ohm Line Driver

Buy Now Datasheet
Gates and Inverters - SN74S140D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S140D
Gates and Inverters SN74S140D
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Gates and Inverters - SN74S140D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74S140D
Gates and Inverters SN74S140D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S140D SN74S140D 296-3860-5-ND 030426-SN74S140D 705-SN74S140D 29AH7679 SN74S140D SN74S140D SN74S140D SN74S140D SN74S140D
Product Name SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers Gates and Inverters Logic - Logic - Gates and Inverters - SN74S140D Dual 60mA 5V SOIC Logic IC Ic, Positive-Nand Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND Buffer/Driver; AND; NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family S
Propagation Delay 6.5 ns 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0440 mA 60 mA 60 mA 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details