Texas Instruments SN74S139A Dual 2-line to 4-line decoders / demultiplexers SN74S139AD

Description
Dual 2-line to 4-line decoders / demultiplexers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 2-line to 4-line decoders / demultiplexers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S139A Dual 2-line to 4-line decoders / demultiplexers - SN74S139AD - Texas Instruments
Dallas, TX, United States
SN74S139A Dual 2-line to 4-line decoders / demultiplexers
SN74S139AD
SN74S139A Dual 2-line to 4-line decoders / demultiplexers SN74S139AD
Dual 2-line to 4-line decoders / demultiplexers 16-SOIC 0 to 70

Dual 2-line to 4-line decoders / demultiplexers 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74S139AD - Rochester Electronics
Newburyport, MA, United States
SN74S139A Dual 2-line to 4-line decoders / demultiplexers

SN74S139A Dual 2-line to 4-line decoders / demultiplexers

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256502-SN74S139AD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256502-SN74S139AD
Win Source Part Number: 1256502-SN74S139AD Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74S Type: Decoder/Demultiplexe r Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74S139AD,215 6-SN74S139AD,SN74S13 9ADE4,SN74S139ADG4,S N74S139ADG4,SN74S139 ADE4 Base Product Number: 74S139

Win Source Part Number: 1256502-SN74S139AD
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74S
Type: Decoder/Demultiplexer
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74S139AD,2156-SN74S139AD,SN74S139ADE4,SN74S139ADG4,SN74S139ADG4,SN74S139ADE4
Base Product Number: 74S139

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74S139AD SN74S139AD 1256502-SN74S139AD
Product Name SN74S139A Dual 2-line to 4-line decoders / demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer
Input Lines 2 2; 4; 0ther; 2line, 4line
Output Lines 4 2; 4; Other; 2line, 4line
Supply Voltage 4.75 4.75V ~ 5.25V
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54S138 3-Line To 8-Line Decoders/Demultiplexers - M38510/07701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BM - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
CD54HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - 5962-8773301EA - Texas Instruments
Specs
Function Decoder
Supply Voltage 2
Package Type CDIP
View Details