The CD4543BEE4 is a CMOS BCD-to-seven-segment
CMOS BCD-to-Seven-Segment
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | CD4543BEE4 |
| Product Name | CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays |
| Function | Decoder |
| Input Lines | 4 |
| Output Lines | 7-Segment |
| Supply Voltage | 3V; 18 |
| Package Type | PDIP,SO,SOIC,TSSOP |