Texas Instruments CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74ACT138M96

Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125
Request a Quote Datasheet
Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74ACT138M96 - Texas Instruments
Dallas, TX, United States
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers
CD74ACT138M96
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74ACT138M96
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125

3-Line to 8-Line Inverting Decoders/Demultiplexers 16-SOIC -55 to 125

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CD74ACT138M96 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74ACT138M96
Signal Switches, Multiplexers, Decoders CD74ACT138M96
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet
Ic, 3 To 8 Line Decoder/dmux, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ5438 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 3 To 8 Line Decoder/dmux, Soic-16; Logic Family / Base Number Texas Instruments
26AJ5438
Ic, 3 To 8 Line Decoder/dmux, Soic-16; Logic Family / Base Number Texas Instruments 26AJ5438
IC, 3 TO 8 LINE DECODER/DMUX, SOIC-16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

IC, 3 TO 8 LINE DECODER/DMUX, SOIC-16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74ACT138M96 CD74ACT138M96 26AJ5438
Product Name CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers Signal Switches, Multiplexers, Decoders Ic, 3 To 8 Line Decoder/dmux, Soic-16; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1
Output Lines 8 8; Other; 8Outputs
Supply Voltage 4.5 4.5V ~ 5.5V 5.5V
Package Type PDIP,SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BE - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
3 suppliers
CD74HCT138 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer Inverting and Non-Inverting - CD74HCT138M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details
2 suppliers