FPD-Link III Deserializer with Bidirectional Control Channel 48-WQFN -40 to 105
2.975Gbps Deserializer 1 Input 13 Output 48-WQFN (7x7)
2.975Gbps Deserializer 1 Input 13 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB928QSQE/NOPB | 296-39599-1-ND |
| Product Name | DS90UB928Q-Q1 FPD-Link III Deserializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |