Texas Instruments DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R105VSX/NOPB

Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70
Request a Quote Datasheet
Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105VSX/NOPB - Texas Instruments
Dallas, TX, United States
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer
DS99R105VSX/NOPB
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R105VSX/NOPB
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70

3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - DS99R105VSX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS99R105VSX/NOPB-ND
Serializers, Deserializers DS99R105VSX/NOPB-ND
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R105VSX/NOPB DS99R105VSX/NOPB-ND
Product Name DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer Serializers, Deserializers
Package Type Other; TQFP,WQFN TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSM - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241QVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LX1621 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer - DS92LX1621SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UR903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Serializer - DS90UR903QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers