Texas Instruments Logic - Logic - Specialty Logic - SN74S1053DBRG4 SN74S1053DBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 065663-SN74S1053DBRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065663-SN74S1053DBRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74S1053DBRG4 - 065663-SN74S1053DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74S1053DBRG4
065663-SN74S1053DBRG4
Logic - Logic - Specialty Logic - SN74S1053DBRG4 065663-SN74S1053DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 065663-SN74S1053DBRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065663-SN74S1053DBRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Logic IC - 703-SN74S1053DBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
703-SN74S1053DBRG4
SSOP Logic IC 703-SN74S1053DBRG4
16-LINE DIODE BUS TERMINATION ARRAY, PDSO20, GREEN, PLASTIC, SSOP-20 Product overview: SN74S1053DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1053DBRG4 can be used for catalog matching and distributor lookup.

16-LINE DIODE BUS TERMINATION ARRAY, PDSO20, GREEN, PLASTIC, SSOP-20 Product overview: SN74S1053DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1053DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 065663-SN74S1053DBRG4 703-SN74S1053DBRG4
Product Name Logic - Logic - Specialty Logic - SN74S1053DBRG4 SSOP Logic IC
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
8-bit TSSOP Logic IC - 712-74AHC594PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic - Gates and Inverters - 54F10LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details