Nexperia B.V. Dual 2-input AND gate 74AHC2G08DP-Q100H

Description
The 74AHC2G08-Q100; 74AHCT2G08-Q100 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G08-Q100: CMOS level For 74AHCT2G08-Q100: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74AHC2G08-Q100; 74AHCT2G08-Q100 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G08-Q100: CMOS level For 74AHCT2G08-Q100: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC2G08DP-Q100 is a dual 2-input AND gate qualified to AEC-Q100 (Grade 1) for automotive applications, operating from -40 °C to +125 °C with a supply voltage range of 2.0 to 5.5 V and overvoltage-tolerant inputs up to 5.5 V. It is housed in a TSSOP8 package (SOT505-2) with a body width of 3 mm and 8 leads. Inputs comply with CMOS logic levels, and the device features symmetrical output impedance, balanced propagation delays, high noise immunity, and CMOS low power dissipation. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A, with ESD protection of at least 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHC2G08DP-Q100 is a dual 2-input AND gate qualified to AEC-Q100 (Grade 1) for automotive applications, operating from -40 °C to +125 °C with a supply voltage range of 2.0 to 5.5 V and overvoltage-tolerant inputs up to 5.5 V. It is housed in a TSSOP8 package (SOT505-2) with a body width of 3 mm and 8 leads. Inputs comply with CMOS logic levels, and the device features symmetrical output impedance, balanced propagation delays, high noise immunity, and CMOS low power dissipation. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A, with ESD protection of at least 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input AND gate - 74AHC2G08DP-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input AND gate
74AHC2G08DP-Q100H
Dual 2-input AND gate 74AHC2G08DP-Q100H
The 74AHC2G08-Q100; 74AHCT2G08-Q100 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G08-Q100: CMOS level For 74AHCT2G08-Q100: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74AHC2G08-Q100; 74AHCT2G08-Q100 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Symmetrical output impedance
  • Balanced propagation delays
  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC2G08-Q100: CMOS level
    • For 74AHCT2G08-Q100: TTL level
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Singapore, Singapore
Dual TSSOP Logic IC
705-74AHC2G08DP-Q100H
Dual TSSOP Logic IC 705-74AHC2G08DP-Q100H
74AHC(T)2G08-Q100 - Dual 2-input AND gate TSSOP 8-Pin Product overview: 74AHC2G08DP-Q100H from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G08DP-Q100 H can be used for catalog matching and distributor lookup.

74AHC(T)2G08-Q100 - Dual 2-input AND gate TSSOP 8-Pin Product overview: 74AHC2G08DP-Q100H from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G08DP-Q100H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371116-74AHC2G08DP-Q100H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371116-74AHC2G08DP-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371116-74AHC2G08DP-Q100H
Win Source Part Number: 1371116-74AHC2G08DP- Q100H Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74AHC Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Base Product Number: 74AHC2G08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: AND Gate Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.5V ~ 1.65V Input Logic Level - High: 1.5V ~ 3.85V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF

Win Source Part Number: 1371116-74AHC2G08DP-Q100H
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 74AHC
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: 74AHC2G08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.5V ~ 1.65V
Input Logic Level - High: 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF

Buy Now Datasheet
Gates and Inverters - 1727-74AHC2G08DP-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC2G08DP-Q100HTR-ND
Gates and Inverters 1727-74AHC2G08DP-Q100HTR-ND
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AHC2G08DP-Q100HCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC2G08DP-Q100HCT-ND
Gates and Inverters 1727-74AHC2G08DP-Q100HCT-ND
IC AND 2-CIR 2-IN 8-TSSOP

IC AND 2-CIR 2-IN 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AHC2G08DP-Q100HDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC2G08DP-Q100HDKR-ND
Gates and Inverters 1727-74AHC2G08DP-Q100HDKR-ND
IC AND 2-CIR 2-IN 8-TSSOP

IC AND 2-CIR 2-IN 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates Dual 2-input AND gate

Logic Gates Dual 2-input AND gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC2G08DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC2G08DP-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC2G08DP-Q100H
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site
Logic - Gates and Inverters - 74AHC2G08DP-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC2G08DP-Q100H
Logic - Gates and Inverters 74AHC2G08DP-Q100H
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AHC2G08DP-Q100H - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC2G08DP-Q100H
Gates and Inverters 74AHC2G08DP-Q100H
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AHC2G08DP-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC2G08DP-Q100H
Gates and Inverters 74AHC2G08DP-Q100H
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC2G08DP-Q100H 705-74AHC2G08DP-Q100H 1371116-74AHC2G08DP-Q100H 1727-74AHC2G08DP-Q100HTR-ND 74AHC2G08DP-Q100H 74AHC2G08DP-Q100H 74AHC2G08DP-Q100H 74AHC2G08DP-Q100H 74AHC2G08DP-Q100H
Product Name Dual 2-input AND gate Dual TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V
IC Package Type Other; SOT505-2 SOT505-2 SSOP TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Logic Family AHC/VHC/H/U/V
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Quad 2-input NOR gate - 74AHCT02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
2-input OR gate - 74AHCT1G32GZ-Q10YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
8-input NAND gate - 74AHC30BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers