Texas Instruments Logic - Logic - Specialty Logic - SN74S1051N SN74S1051N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256046-SN74S1051N Packaging: Tube Mounting Style: Through Hole Logic Type: Schottky Barrier Diode Bus-Termination Array Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74S1051 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256046-SN74S1051N Packaging: Tube Mounting Style: Through Hole Logic Type: Schottky Barrier Diode Bus-Termination Array Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74S1051 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74S1051N - 1256046-SN74S1051N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74S1051N
1256046-SN74S1051N
Logic - Logic - Specialty Logic - SN74S1051N 1256046-SN74S1051N
Manufacturer: Texas Instruments Win Source Part Number: 1256046-SN74S1051N Packaging: Tube Mounting Style: Through Hole Logic Type: Schottky Barrier Diode Bus-Termination Array Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74S1051 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1256046-SN74S1051N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Schottky Barrier Diode Bus-Termination Array
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74S1051
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256046-SN74S1051N
Product Name Logic - Logic - Specialty Logic - SN74S1051N
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5482J - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details