The 54ACTQ32/Q2A is a quad two-input OR gate from Lingto Electronic Limited, designed for high reliability applications. It features TTL compatible inputs and is constructed using advanced CMOS technology. The device operates within a supply voltage range of 4.5 V to 5.5 V and can handle input voltages from -0.5 V to VCC + 0.5 V. The maximum power dissipation is rated at 500 mW, with a storage temperature range of -65°C to +150°C. This product is available in multiple case outlines, including dual-in-line and flat pack styles, and offers various lead finishes. It is characterized for radiation hardness assurance, making it suitable for space applications, with a maximum total dose rating of 300 krad(Si) for device type 03. The device also demonstrates resilience against single event latch-up and upset phenomena, ensuring reliable performance in demanding environments.
54ACTQ32 - OR Gate, ACT Series, 4-Func, 2-Input, CMOS
OR GATE, ACT SERIES, 4-FUNC, 2-I
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 54ACTQ32/Q2A | 54ACTQ32/Q2A | 54ACTQ32/Q2A |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | NOT |