Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74S1050N

Description
Win Source Part Number: 1256213-SN74S1050N Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 200 Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74S1050N,215 6-SN74S1050N-TI Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256213-SN74S1050N Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 200 Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74S1050N,215 6-SN74S1050N-TI Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256213-SN74S1050N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256213-SN74S1050N
Integrated Circuits (ICs) - Logic - Specialty Logic 1256213-SN74S1050N
Win Source Part Number: 1256213-SN74S1050N Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 200 Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74S1050N,215 6-SN74S1050N-TI Base Product Number: SN74S1 Product Status: Obsolete

Win Source Part Number: 1256213-SN74S1050N
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74S
Standard Package: 200
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 12
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74S1050N,2156-SN74S1050N-TI
Base Product Number: SN74S1
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
DIP Logic IC
703-SN74S1050N
DIP Logic IC 703-SN74S1050N
12-LINE DIODE BUS TERMINATION ARRAY, PDIP16, 0.300 INCH, ROHS COMPLIANT, PLASTIC, DIP-16 Product overview: SN74S1050N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1050N can be used for catalog matching and distributor lookup.

12-LINE DIODE BUS TERMINATION ARRAY, PDIP16, 0.300 INCH, ROHS COMPLIANT, PLASTIC, DIP-16 Product overview: SN74S1050N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1050N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256213-SN74S1050N 703-SN74S1050N
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic DIP Logic IC
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100102FCQL - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details