Texas Instruments Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100182DC 100182DC

Description
Manufacturer: Texas Instruments Win Source Part Number: 147565-100182DC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 147565-100182DC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100182DC - 147565-100182DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100182DC
147565-100182DC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100182DC 147565-100182DC
Manufacturer: Texas Instruments Win Source Part Number: 147565-100182DC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 147565-100182DC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
DIP Logic IC
703-100182DC
DIP Logic IC 703-100182DC
IC 100K SERIES, 1-BIT ADDER/SUBTRACTOR, CDIP24, 0.400 INCH, CERAMIC, DIP-24, Arithmetic Circuit Product overview: 100182DC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-100182DC can be used for catalog matching and distributor lookup.

IC 100K SERIES, 1-BIT ADDER/SUBTRACTOR, CDIP24, 0.400 INCH, CERAMIC, DIP-24, Arithmetic Circuit Product overview: 100182DC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-100182DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 100182DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
100182DC
Gates and Inverters - Multi-Function, Configurable 100182DC
Wallace Tree Adder IC 24-CDIP

Wallace Tree Adder IC 24-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 147565-100182DC 703-100182DC 100182DC
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100182DC DIP Logic IC Gates and Inverters - Multi-Function, Configurable
Gate Type NOT Wallace Tree Adder
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details