Texas Instruments Schottky SOIC Logic IC SN74S1050D

Description
12-Bit Schottky Barrier Diode Bus Termination Array 16-SOIC 0 to 70 Product overview: SN74S1050D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Schottky, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1050D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit Schottky Barrier Diode Bus Termination Array 16-SOIC 0 to 70 Product overview: SN74S1050D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Schottky, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1050D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SOIC Logic IC
703-SN74S1050D
Schottky SOIC Logic IC 703-SN74S1050D
12-Bit Schottky Barrier Diode Bus Termination Array 16-SOIC 0 to 70 Product overview: SN74S1050D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Schottky, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1050D can be used for catalog matching and distributor lookup.

12-Bit Schottky Barrier Diode Bus Termination Array 16-SOIC 0 to 70 Product overview: SN74S1050D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Schottky, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1050D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256217-SN74S1050D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256217-SN74S1050D
Integrated Circuits (ICs) - Logic - Specialty Logic 1256217-SN74S1050D
Win Source Part Number: 1256217-SN74S1050D Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 40 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74S1050D,SN7 4S1050DE4,SN74S1050D G4,2156-SN74S1050D,S N74S1050DE4,SN74S105 0DG4 Base Product Number: 74S1050 Product Status: Obsolete

Win Source Part Number: 1256217-SN74S1050D
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74S
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 12
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74S1050D,SN74S1050DE4,SN74S1050DG4,2156-SN74S1050D,SN74S1050DE4,SN74S1050DG4
Base Product Number: 74S1050
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74S1050D 1256217-SN74S1050D
Product Name Schottky SOIC Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Supply Voltage 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
Logic - Gates and Inverters - 4093BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details