Quad 2-input positive-AND gates with open collector outputs 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 795155-SN74S09NSR
Series: 74S
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 20mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74S09
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 32mA
Alternative Parts (Cross-Reference): SN74S09N; SN74S09NE4; SN74S09DRE4; SN74S09DR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quad 2-input positive-AND gates with open collector outputs 14-SO 0 to 70 Product overview: SN74S09NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S09NSR can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel Open Collector 14-SO
IC GATE AND 4CH 2-INP 14SO
Logic Gates Quad 2-input Positive-AND Gate
IC GATE AND OP COL 4CH 2IN 14SOP
AND Gate IC 4 Channel Open Collector 14-SO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74S09NSR | 795155-SN74S09NSR | 705-SN74S09NSR | 296-29190-2-ND | SN74S09NSR | SN74S09NSR | SN74S09NSR | SN74S09NSR |
| Product Name | SN74S09 Quad 2-input positive-AND gates with open collector outputs | Logic - Logic - Gates and Inverters - SN74S09NSR | Quad Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND GATE | AND | AND | NOT; AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Logic Family | S | |||||||
| Propagation Delay | 32 ns | 9 ns | 9 ns | 9 ns | ||||
| Operating Current | 0.0330 mA | 32 mA | 20 mA |