The SN74S05NSR is a hex inverter with open-collector outputs in a 14-pin small-outline package (NS), designed for operation from 0°C to 70°C. The device requires external pull-up resistors for proper functionality and supports active-low wired-OR or active-high wire-AND configurations. The package dimensions for the NS type are 16.4 mm width, with a body thickness accommodating a K0 of 2.5 mm and a pitch of 12.0 mm between pin centers.
Hex inverters with open collector outputs 14-SO 0 to 70
Inverter, S Series, 6-Func, 1-Input, TTL, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74S05NSR | SN74S05NSR |
| Product Name | SN74S05 Hex inverters with open collector outputs | |
| Technology | S | |
| Device Type | SN74S05 Hex inverters with open collector outputs | |
| Features | RoHS | RoHS |