Texas Instruments Logic - Logic - Gates and Inverters - SN74S04NS SN74S04NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 756773-SN74S04NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 0806G Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 756773-SN74S04NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 0806G Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74S04NS - 756773-SN74S04NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S04NS
756773-SN74S04NS
Logic - Logic - Gates and Inverters - SN74S04NS 756773-SN74S04NS
Manufacturer: Texas Instruments Win Source Part Number: 756773-SN74S04NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 0806G Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 756773-SN74S04NS
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 0806G
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Logic IC - 705-SN74S04NS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: SN74S04NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S04NS can be used for catalog matching and distributor lookup.

Product overview: SN74S04NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S04NS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 756773-SN74S04NS 705-SN74S04NS
Product Name Logic - Logic - Gates and Inverters - SN74S04NS Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 5401/BCA - Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Quad 2-input NAND gate - 74AHCT00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details