Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVU04AD

Description
Win Source Part Number: 1040640-SN74LVU04AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVU Package: Tube Number of Circuits: 6 Standard Package: 50 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.3V Logic Level - High: 1.7V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LV04AD; SN74LV05ADR; SN74LV05AD; MC74VHCU04DR2; MC74VHCU04DR2G; MC74LCX04D; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVU04AD-NDR,296 -1722-5,-296-1722-5, -SN74LVU04ADE4-NDR,T EXTISSN74LVU04AD,-SN 74LVU04ADG4,SN74LVU0 4ADE4-ND,-SN74LVU04A DE4,296-1722,-296-17 22-5-ND,2156-SN74LVU 04AD,SN74LVU04ADE4,- SN74LVU04ADG4-NDR Base Product Number: 74LVU04
Request a Quote Datasheet
Description
Win Source Part Number: 1040640-SN74LVU04AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVU Package: Tube Number of Circuits: 6 Standard Package: 50 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.3V Logic Level - High: 1.7V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LV04AD; SN74LV05ADR; SN74LV05AD; MC74VHCU04DR2; MC74VHCU04DR2G; MC74LCX04D; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVU04AD-NDR,296 -1722-5,-296-1722-5, -SN74LVU04ADE4-NDR,T EXTISSN74LVU04AD,-SN 74LVU04ADG4,SN74LVU0 4ADE4-ND,-SN74LVU04A DE4,296-1722,-296-17 22-5-ND,2156-SN74LVU 04AD,SN74LVU04ADE4,- SN74LVU04ADG4-NDR Base Product Number: 74LVU04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040640-SN74LVU04AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040640-SN74LVU04AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040640-SN74LVU04AD
Win Source Part Number: 1040640-SN74LVU04AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVU Package: Tube Number of Circuits: 6 Standard Package: 50 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.3V Logic Level - High: 1.7V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LV04AD; SN74LV05ADR; SN74LV05AD; MC74VHCU04DR2; MC74VHCU04DR2G; MC74LCX04D; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVU04AD-NDR,296 -1722-5,-296-1722-5, -SN74LVU04ADE4-NDR,T EXTISSN74LVU04AD,-SN 74LVU04ADG4,SN74LVU0 4ADE4-ND,-SN74LVU04A DE4,296-1722,-296-17 22-5-ND,2156-SN74LVU 04AD,SN74LVU04ADE4,- SN74LVU04ADG4-NDR Base Product Number: 74LVU04

Win Source Part Number: 1040640-SN74LVU04AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVU
Package: Tube
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.3V
Logic Level - High: 1.7V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74LV04AD; SN74LV05ADR; SN74LV05AD; MC74VHCU04DR2; MC74VHCU04DR2G; MC74LCX04D;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVU04AD-NDR,296-1722-5,-296-1722-5,-SN74LVU04ADE4-NDR,TEXTISSN74LVU04AD,-SN74LVU04ADG4,SN74LVU04ADE4-ND,-SN74LVU04ADE4,296-1722,-296-1722-5-ND,2156-SN74LVU04AD,SN74LVU04ADE4,-SN74LVU04ADG4-NDR
Base Product Number: 74LVU04

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74LVU04AD
5.5V SOIC Logic IC 705-SN74LVU04AD
Hex Inverter IC, 6-Gate, 5.5V, 16ns, SOIC, CMOS Product overview: SN74LVU04AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04AD can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, 5.5V, 16ns, SOIC, CMOS Product overview: SN74LVU04AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1722-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1722-5-ND
Gates and Inverters 296-1722-5-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LVU04AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVU04AD
Gates and Inverters SN74LVU04AD
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1040640-SN74LVU04AD 705-SN74LVU04AD 296-1722-5-ND SN74LVU04AD
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V SOIC Logic IC Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V
Inputs 1 1 1 1
Propagation Delay 7 ns 16 ns 7 ns
Low Level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT1G04GM,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers