Nexperia B.V. 8-input NAND gate 74AHC30D,118

Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC30D is an 8-input NAND gate in a SO14 plastic small outline package with a body width of 3.9 mm, pin compatible with Low-power Schottky TTL (LSTTL), and complying with JEDEC standard No. 7-A. It operates from -40 °C to +125 °C, features Schmitt-trigger inputs, accepts input voltages higher than VCC, and provides CMOS-level input thresholds. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Datasheet Summary
Powered by GS/AI

The 74AHC30D is an 8-input NAND gate in a SO14 plastic small outline package with a body width of 3.9 mm, pin compatible with Low-power Schottky TTL (LSTTL), and complying with JEDEC standard No. 7-A. It operates from -40 °C to +125 °C, features Schmitt-trigger inputs, accepts input voltages higher than VCC, and provides CMOS-level input thresholds. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Suppliers

Company
Product
Description
Supplier Links
8-input NAND gate - 74AHC30D,118 - Nexperia B.V.
Nijmegen, Netherlands
8-input NAND gate
74AHC30D,118
8-input NAND gate 74AHC30D,118
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC30; 74AHCT30 provides an 8-input NAND function.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC30: CMOS level
    • For 74AHCT30: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHC30D,118 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 8-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 1727-1969-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-1969-6-ND
Gates and Inverters 1727-1969-6-ND
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-1969-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-1969-1-ND
Gates and Inverters 1727-1969-1-ND
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-1969-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-1969-2-ND
Gates and Inverters 1727-1969-2-ND
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC30D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC30D,118
Logic - Gates and Inverters 74AHC30D,118
IC GATE NAND 1CH 8-INP 14SO

IC GATE NAND 1CH 8-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AHC30D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC30D,118
Gates and Inverters 74AHC30D,118
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC30D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC30D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC30D,118
IC GATE NAND 1CH 8-INP 14SO

IC GATE NAND 1CH 8-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC30D,118 74AHC30D,118 1727-1969-6-ND 74AHC30D,118 74AHC30D,118 74AHC30D,118
Product Name 8-input NAND gate Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage +7.0 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Inputs 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
2-input EXCLUSIVE-OR gate - 74AHC1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
10 suppliers
Dual 2-input AND gate - 74AHCT2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
5 suppliers
2-input AND gate - 74AHC1G08GV-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers