Texas Instruments SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH573PWR

Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs - SN74LVTH573PWR - Texas Instruments
Dallas, TX, United States
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
SN74LVTH573PWR
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH573PWR
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVTH573PWR
030416-SN74LVTH573PWR
Logic - Logic - Latches - SN74LVTH573PWR 030416-SN74LVTH573PWR
Manufacturer: Texas Instruments Win Source Part Number: 030416-SN74LVTH573PW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 2.9ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030416-SN74LVTH573PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 2.9ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-8734-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-8734-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-8734-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - SN74LVTH573PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH573PWR
Logic - Latches SN74LVTH573PWR
IC OCT LATCH TRI-STATE 20-TSSOP

IC OCT LATCH TRI-STATE 20-TSSOP

Supplier's Site Datasheet
Latches - SN74LVTH573PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH573PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH573PWR
Integrated Circuits (ICs) - Logic - Latches SN74LVTH573PWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH573PWR 030416-SN74LVTH573PWR 296-8734-1-ND SN74LVTH573PWR SN74LVTH573PWR SN74LVTH573PWR
Product Name SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74LVTH573PWR Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 5 mA
Propagation Delay 3.9 ns 2.9 ns 2.9 ns 2.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54F533FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CFlatpack
View Details
2 suppliers
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DWG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 83020012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
6 suppliers