The SN74LVTH573PW is an octal transparent D-type latch with 3-state outputs, designed for 3.3-V operation with TTL interface compatibility to 5-V systems. It is packaged in a 20-pin TSSOP with a profile height of 1.0 mm and operates from -40°C to 85°C. The device features bus-hold circuitry, hot-insertion support, and output drive currents up to 128 mA in the low state and 64 mA in the high state. Latch-enable and output-enable controls allow data retention while outputs are in high-impedance mode. Latch-up performance exceeds 500 mA per JESD 17, and ESD protection exceeds 2000 V human-body model per JESD 22.
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC ABT OCT TRANSP D LATCH20TSSOP
3.3-V ABT OCTAL D LATCH, 74LVTH573; Logic Family / Base Number:74LVT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:4.5ns; Output Current:64mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVTH573PW | 296-26645-5-ND | SN74LVTH573PW | SN74LVTH573PW | 54AH1514 | SN74LVTH573PW |
| Product Name | SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs | Latches | Latches | Logic - Latches | 3.3-V Abt Octal D Latch, 74Lvth573; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V | ||
| Operating Current | 5 mA | |||||
| Propagation Delay | 3.9 ns | 2.9 ns | 2.9 ns | 4.5 ns |