3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Win Source Part Number: 1257222-SN74LVTH573N
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVTH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 2.9ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVTH573NSRE4,-SN
Base Product Number: 74LVTH573
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC D-TYPE TRANSP SGL 8:8 20SO
IC D-TYPE LATCH OCT TRANSP 20SO
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVTH573NSR | 1257222-SN74LVTH573NSR | 296-13300-2-ND | SN74LVTH573NSR | SN74LVTH573NSR | SN74LVTH573NSR |
| Product Name | SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V | |
| Operating Current | 5 mA | |||||
| Propagation Delay | 3.9 ns | 2.9 ns | 2.9 ns | 2.9 ns |