Texas Instruments Latches SN74LVTH573NS

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74LVTH573NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH573NS
Integrated Circuits (ICs) - Logic - Latches SN74LVTH573NS
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number SN74LVTH573NS SN74LVTH573NS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 3.6V; 2.7V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87555012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
3 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74LVCH16373APAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH16260PAG8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers