Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches 74ALVCH16260PAG8

Description
MULTIPLEXER AND DEMUX/DECODER, A
Datasheet
Description
MULTIPLEXER AND DEMUX/DECODER, A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH16260PAG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ALVCH16260PAG8
Integrated Circuits (ICs) - Logic - Latches 74ALVCH16260PAG8
MULTIPLEXER AND DEMUX/DECODER, A

MULTIPLEXER AND DEMUX/DECODER, A

Supplier's Site
Latches - 74ALVCH16260PAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74ALVCH16260PAG8 74ALVCH16260PAG8
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH162373ADGG118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
Logic - Latches - 74ALVCH16373T - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
Octal Latched Transceiver - 74FCT543ATSOG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details