Texas Instruments SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH573DBRE4

Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs - SN74LVTH573DBRE4 - Texas Instruments
Dallas, TX, United States
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
SN74LVTH573DBRE4
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH573DBRE4
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257219-SN74LVTH573DBRE4
Integrated Circuits (ICs) - Logic - Latches 1257219-SN74LVTH573DBRE4
Win Source Part Number: 1257219-SN74LVTH573D BRE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVTH Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 2.9ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVTH573

Win Source Part Number: 1257219-SN74LVTH573DBRE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVTH
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 2.9ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVTH573

Buy Now Datasheet
Latches - SN74LVTH573DBRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74LVTH573DBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH573DBRE4
Logic - Latches SN74LVTH573DBRE4
IC ABT OCT TRANSP D LATCH 20SSOP

IC ABT OCT TRANSP D LATCH 20SSOP

Supplier's Site Datasheet
Latches - SN74LVTH573DBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH573DBRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH573DBRE4
Integrated Circuits (ICs) - Logic - Latches SN74LVTH573DBRE4
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH573DBRE4 1257219-SN74LVTH573DBRE4 SN74LVTH573DBRE4-ND SN74LVTH573DBRE4 SN74LVTH573DBRE4 SN74LVTH573DBRE4
Product Name SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 5 mA
Propagation Delay 3.9 ns 2.9 ns 2.9 ns 2.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QKA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
Latches - 4724BDCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers