Texas Instruments SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs SN74LVTH32373GKER

Description
3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs - SN74LVTH32373GKER - Texas Instruments
Dallas, TX, United States
SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs
SN74LVTH32373GKER
SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs SN74LVTH32373GKER
3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85

3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVTH32373GKER
125771-SN74LVTH32373GKER
Logic - Logic - Latches - SN74LVTH32373GKER 125771-SN74LVTH32373GKER
Manufacturer: Texas Instruments Win Source Part Number: 125771-SN74LVTH32373 GKER Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 96-LFBGA (13.5x5.5) Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 3ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125771-SN74LVTH32373GKER
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 96-LFBGA (13.5x5.5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 3ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-8717-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH32373GKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH32373GKER
Integrated Circuits (ICs) - Logic - Latches SN74LVTH32373GKER
IC DTYPE LATCH TRI-ST 96BGA

IC DTYPE LATCH TRI-ST 96BGA

Supplier's Site
Latches - SN74LVTH32373GKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

Buy Now
Logic - Latches - SN74LVTH32373GKER - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH32373GKER
Logic - Latches SN74LVTH32373GKER
IC DTYPE LATCH TRI-ST 96BGA

IC DTYPE LATCH TRI-ST 96BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH32373GKER 125771-SN74LVTH32373GKER 296-8717-2-ND SN74LVTH32373GKER SN74LVTH32373GKER SN74LVTH32373GKER
Product Name SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - SN74LVTH32373GKER Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Operating Current 10 mA
Propagation Delay 3.8 ns 3 ns 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
6 suppliers
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-8766401RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details