Texas Instruments SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs SN74LVTH245ARGYR

Description
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-VQFN -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs - SN74LVTH245ARGYR - Texas Instruments
Dallas, TX, United States
SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs
SN74LVTH245ARGYR
SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs SN74LVTH245ARGYR
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-VQFN -40 to 85

3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.3V VQFN Interface Transceiver IC
704-SN74LVTH245ARGYR
8-bit 3.3V VQFN Interface Transceiver IC 704-SN74LVTH245ARGYR
8-Bit Bidirectional Transceiver, 3.3V, 3-State, VQFN Product overview: SN74LVTH245ARGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH245ARGYR can be used for catalog matching and distributor lookup.

8-Bit Bidirectional Transceiver, 3.3V, 3-State, VQFN Product overview: SN74LVTH245ARGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH245ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LVTH245ARGYR 704-SN74LVTH245ARGYR
Product Name SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs 8-bit 3.3V VQFN Interface Transceiver IC
Technology LVT
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers