3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-SO -40 to 85
8-Bit Bidirectional Bus Transceiver, 3.3V, 3-State, SOP Product overview: SN74LVTH245ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH245ANSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1255999-SN74LVTH245A
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVTH245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH245ANSR | 704-SN74LVTH245ANSR | 1255999-SN74LVTH245ANSR |
| Product Name | SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs | 8-bit 3.3V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH245ANSR |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS |