3.3-V ABT octal buffer/driver with 3-state outputs, packaged in a 20-pin VFBGA (ZQN) format, operating from -40°C to 85°C, with bus-hold circuitry, support for mixed-mode 5-V input tolerance, and latch-up protection exceeding 500 mA per JESD 17.
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1255994-SN74LVTH244A
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Octal Buffer/Driver, 3.3V, 8-Bit, 3-State, VFBGA Product overview: SN74LVTH244AZQNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH244AZQNR
Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PBGA20
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH244AZQNR | 1255994-SN74LVTH244AZQNR | 704-SN74LVTH244AZQNR | SN74LVTH244AZQNR |
| Product Name | SN74LVTH244A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH244AZQNR | 8-bit 3.3V Interface Transceiver IC | |
| Technology | LVT | |||
| Device Type | Buffer | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |