The SN74LVTH244AQDBREP is an octal buffer and line driver designed for 3.3-V operation with TTL-compatible 5-V inputs, available in a 20-pin SSOP package. It features active bus-hold circuitry on data inputs, eliminates the need for external pullup/pulldown resistors, and supports hot insertion with power-up 3-state and I_off circuitry. The device operates over a temperature range of -40°C to 125°C, with a supply voltage range of 2.7 V to 3.6 V, and meets JESD 17 for latch-up performance exceeding 500 mA and JESD 22 for 2000-V human-body model ESD protection. Output ground bounce is typically less than 0.8 V at 3.3-V V_CC and 25°C.
Enhanced Product 3.3-V Abt Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 125
Octal 3-State Buffer/Driver, 3.3V, 8-Bit, BICMOS, SSOP Product overview: SN74LVTH244AQDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH244AQDBR
Bus Driver, LVT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH244AQDBREP | 704-SN74LVTH244AQDBREP | SN74LVTH244AQDBREP |
| Product Name | SN74LVTH244A-EP Enhanced Product 3.3-V Abt Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.3V SSOP Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |