Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH244AGQNR SN74LVTH244AGQNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255988-SN74LVTH244A GQNR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255988-SN74LVTH244A GQNR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH244AGQNR - 1255988-SN74LVTH244AGQNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH244AGQNR
1255988-SN74LVTH244AGQNR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH244AGQNR 1255988-SN74LVTH244AGQNR
Manufacturer: Texas Instruments Win Source Part Number: 1255988-SN74LVTH244A GQNR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255988-SN74LVTH244AGQNR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 3.3V Interface Transceiver IC
704-SN74LVTH244AGQNR
8-bit 3.3V Interface Transceiver IC 704-SN74LVTH244AGQNR
8-Bit Buffer/Line Driver, 3-State, VFBGA, 3.3V, 2.3ns Product overview: SN74LVTH244AGQNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH244AGQNR can be used for catalog matching and distributor lookup.

8-Bit Buffer/Line Driver, 3-State, VFBGA, 3.3V, 2.3ns Product overview: SN74LVTH244AGQNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH244AGQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVTH244AGQNR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PBGA20

Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PBGA20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1255988-SN74LVTH244AGQNR 704-SN74LVTH244AGQNR SN74LVTH244AGQNR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH244AGQNR 8-bit 3.3V Interface Transceiver IC
Device Type Buffer Transceiver Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2433-F-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details