Nexperia B.V. Inverting Schmitt trigger 74AHC1G14GZYL

Description
The 74AHC1G14 and 74AHCT1G14 are single inverters with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V. The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Symmetrical output impedance High noise immunity Latch-up performance exceesds 100 mA per JESD78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet
Description
The 74AHC1G14 and 74AHCT1G14 are single inverters with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V. The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Symmetrical output impedance High noise immunity Latch-up performance exceesds 100 mA per JESD78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverting Schmitt trigger - 74AHC1G14GZYL - Nexperia B.V.
Nijmegen, Netherlands
Inverting Schmitt trigger
74AHC1G14GZYL
Inverting Schmitt trigger 74AHC1G14GZYL
The 74AHC1G14 and 74AHCT1G14 are single inverters with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V. The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Symmetrical output impedance High noise immunity Latch-up performance exceesds 100 mA per JESD78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators

The 74AHC1G14 and 74AHCT1G14 are single inverters with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V.

The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • CMOS low power dissipation
  • Symmetrical output impedance
  • High noise immunity
  • Latch-up performance exceesds 100 mA per JESD78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHC1G14GZYL
Product Name Inverting Schmitt trigger
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Unbuffered inverter - 74AHC1GU04GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1352619-74AHCV17APWJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver; Buffer
Supply Voltage Other; 1.8V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Single Schmitt trigger buffer - 74AHCT1G17GWH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
 - 74ABT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details