SN74LVTH244ADBR is an octal buffer/driver designed for 3.3-V operation with TTL-compatible 5-V input support, housed in a 20-pin SSOP package. It features three-state outputs, active bus-hold circuitry, and support for hot insertion. The device operates over a temperature range of -40°C to 85°C and complies with JESD 17 for latch-up protection and JESD 22 for ESD immunity (2000-V human-body model, 200-V machine model).
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85
Bus Driver, LVT Series, 8-Func, 4-Bit, True Output, BICMOS, PDSO20
Octal 3-State Buffer/Driver, 3.3V, 8-Bit, 2.3ns, SSOP Product overview: SN74LVTH244ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH244ADBR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH244ADBR | SN74LVTH244ADBR | 704-SN74LVTH244ADBR |
| Product Name | SN74LVTH244A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.3V SSOP Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |