Texas Instruments SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH240PW

Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs - SN74LVTH240PW - Texas Instruments
Dallas, TX, United States
SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs
SN74LVTH240PW
SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH240PW
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85

3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH240PW - 1255981-SN74LVTH240PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH240PW
1255981-SN74LVTH240PW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH240PW 1255981-SN74LVTH240PW
Manufacturer: Texas Instruments Win Source Part Number: 1255981-SN74LVTH240P W Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH240 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255981-SN74LVTH240PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH240
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 3.3V TSSOP Interface Transceiver IC
704-SN74LVTH240PW
8-bit 3.3V TSSOP Interface Transceiver IC 704-SN74LVTH240PW
Octal Buffer/Driver, 3.3V, 8-Bit, 3-State, Inverting, TSSOP Product overview: SN74LVTH240PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH240PW can be used for catalog matching and distributor lookup.

Octal Buffer/Driver, 3.3V, 8-Bit, 3-State, Inverting, TSSOP Product overview: SN74LVTH240PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH240PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH240PW 1255981-SN74LVTH240PW 704-SN74LVTH240PW
Product Name SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH240PW 8-bit 3.3V TSSOP Interface Transceiver IC
Technology LVT
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details