Texas Instruments SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH240DW

Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs - SN74LVTH240DW - Texas Instruments
Dallas, TX, United States
SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs
SN74LVTH240DW
SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH240DW
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85

3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
 - SN74LVTH240DW - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 8-Func, 4-Bit, Inverted Output, BICMOS, PDSO20

Bus Driver, LVT Series, 8-Func, 4-Bit, Inverted Output, BICMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
8-bit 3.6V SOIC Interface Transceiver IC
704-SN74LVTH240DW
8-bit 3.6V SOIC Interface Transceiver IC 704-SN74LVTH240DW
Octal Buffer/Driver 3-State 8-Bit 2.7-3.6V 2.6ns SOIC Product overview: SN74LVTH240DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH240DW can be used for catalog matching and distributor lookup.

Octal Buffer/Driver 3-State 8-Bit 2.7-3.6V 2.6ns SOIC Product overview: SN74LVTH240DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH240DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH240DW - 1255978-SN74LVTH240DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH240DW
1255978-SN74LVTH240DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH240DW 1255978-SN74LVTH240DW
Manufacturer: Texas Instruments Win Source Part Number: 1255978-SN74LVTH240D W Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH240 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255978-SN74LVTH240DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH240
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH240DW SN74LVTH240DW 704-SN74LVTH240DW 1255978-SN74LVTH240DW
Product Name SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 8-bit 3.6V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH240DW
Technology LVT
Device Type Buffer Line / Bus Driver Transceiver Buffer
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN74ALVCH16271 12-Bit To 24-Bit Multiplexed Bus Exchanger With 3-State Outputs - 74ALVCH16271DGGRE4 - Texas Instruments
Specs
Technology ALVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
View Details
3 suppliers
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details