Texas Instruments SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs SN74LVTH2245PW

Description
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs - SN74LVTH2245PW - Texas Instruments
Dallas, TX, United States
SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs
SN74LVTH2245PW
SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs SN74LVTH2245PW
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85

3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.3V TSSOP Interface Transceiver IC
704-SN74LVTH2245PW
8-bit 3.3V TSSOP Interface Transceiver IC 704-SN74LVTH2245PW
Octal 3-State Bus Transceiver, 3.3V, BICMOS, 8-Bit, TSSOP Product overview: SN74LVTH2245PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH2245PW can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, 3.3V, BICMOS, 8-Bit, TSSOP Product overview: SN74LVTH2245PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH2245PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH2245PW - 1255975-SN74LVTH2245PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH2245PW
1255975-SN74LVTH2245PW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH2245PW 1255975-SN74LVTH2245PW
Manufacturer: Texas Instruments Win Source Part Number: 1255975-SN74LVTH2245 PW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH2245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255975-SN74LVTH2245PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH2245
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH2245PW 704-SN74LVTH2245PW 1255975-SN74LVTH2245PW
Product Name SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs 8-bit 3.3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH2245PW
Technology LVT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers