Texas Instruments Logic - Logic - Specialty Logic - SN74LVTH18504APMR SN74LVTH18504APMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 042789-SN74LVTH18504 APMR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 20 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 042789-SN74LVTH18504 APMR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 20 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVTH18504APMR - 042789-SN74LVTH18504APMR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVTH18504APMR
042789-SN74LVTH18504APMR
Logic - Logic - Specialty Logic - SN74LVTH18504APMR 042789-SN74LVTH18504APMR
Manufacturer: Texas Instruments Win Source Part Number: 042789-SN74LVTH18504 APMR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 20 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042789-SN74LVTH18504APMR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: ABT Scan Test Device With Universal Bus Transceivers
Number of Bits: 20
Supply Voltage: 2.7 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 042789-SN74LVTH18504APMR
Product Name Logic - Logic - Specialty Logic - SN74LVTH18504APMR
Gate Type ABT Scan Test Device With Universal Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic - Gates and Inverters - 54ACTQ08ERQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
Gates and Inverters - 1727-74AHC1G14GZ-Q100YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details