The SN74LVTH18504APM is a 3.3-V ABT scan test device with a 20-bit universal bus transceiver, packaged in a 64-pin LQFP (PM) with a 0.5-mm center-to-center spacing. It supports IEEE Std 1149.1-1990 JTAG boundary scan for test access and includes bus-hold circuitry on inputs. The device operates from -40°C to 85°C and features 25-Ω series resistors on B-port outputs to reduce signal overshoot and undershoot. Data flow is controlled by dedicated enable and clock inputs in transparent, latched, or clocked modes, with B-port outputs capable of sourcing or sinking up to 12 mA.
3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85
20-Bit Bidirectional Transceiver, 3.3V, LQFP, 7.4ns PD Product overview: SN74LVTH18504APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH18504APM
IC SCAN-TEST-DEV/XCVR 64-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH18504APM | 703-SN74LVTH18504APM | SN74LVTH18504APM |
| Product Name | SN74LVTH18504A 3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers | 3.3V Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Supply Voltage | 2.7V; 3.3V; Other; 3.3 |