Texas Instruments Logic - Logic - Specialty Logic - SN74LVTH18502APMR SN74LVTH18502APMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 086012-SN74LVTH18502 APMR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 086012-SN74LVTH18502 APMR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVTH18502APMR - 086012-SN74LVTH18502APMR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVTH18502APMR
086012-SN74LVTH18502APMR
Logic - Logic - Specialty Logic - SN74LVTH18502APMR 086012-SN74LVTH18502APMR
Manufacturer: Texas Instruments Win Source Part Number: 086012-SN74LVTH18502 APMR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086012-SN74LVTH18502APMR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: ABT Scan Test Device With Universal Bus Transceivers
Number of Bits: 18
Supply Voltage: 2.7 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 086012-SN74LVTH18502APMR
Product Name Logic - Logic - Specialty Logic - SN74LVTH18502APMR
Gate Type ABT Scan Test Device With Universal Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic - Gates and Inverters - 10509FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details