Texas Instruments Logic - Logic - Specialty Logic - SN74LVTH18502APM SN74LVTH18502APM

Description
Manufacturer: Texas Instruments Win Source Part Number: 756772-SN74LVTH18502 APM Packaging: Tray Mounting Style: SMD Logic Type: ABT Scan Test Device With Universal Bus Transceivers Supply Voltage: 2.7V ~ 3.6V Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH18502 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 756772-SN74LVTH18502 APM Packaging: Tray Mounting Style: SMD Logic Type: ABT Scan Test Device With Universal Bus Transceivers Supply Voltage: 2.7V ~ 3.6V Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH18502 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVTH18502APM - 756772-SN74LVTH18502APM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVTH18502APM
756772-SN74LVTH18502APM
Logic - Logic - Specialty Logic - SN74LVTH18502APM 756772-SN74LVTH18502APM
Manufacturer: Texas Instruments Win Source Part Number: 756772-SN74LVTH18502 APM Packaging: Tray Mounting Style: SMD Logic Type: ABT Scan Test Device With Universal Bus Transceivers Supply Voltage: 2.7V ~ 3.6V Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH18502 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 756772-SN74LVTH18502APM
Packaging: Tray
Mounting Style: SMD
Logic Type: ABT Scan Test Device With Universal Bus Transceivers
Supply Voltage: 2.7V ~ 3.6V
Resolution: 18
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH18502
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 756772-SN74LVTH18502APM
Product Name Logic - Logic - Specialty Logic - SN74LVTH18502APM
Gate Type ABT Scan Test Device With Universal Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers