The SN74LVTH182512 is a 3.3-V ABT scan test device with an 18-bit universal bus transceiver, designed for low-voltage operation with TTL interface compatibility to 5-V systems. It is housed in a 64-pin thin shrink small outline (TSSOP-DGG) package and operates over the temperature range of -40°C to 85°C. The device supports IEEE Std 1149.1-1990 boundary-scan architecture via a four-wire test access port and incorporates bus-hold circuitry on data inputs. B-port outputs include equivalent 25-Ω series resistors to reduce signal overshoot and undershoot.
3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers 64-TSSOP -40 to 85
18-Bit Bidirectional Transceiver, 3-STATE, BICMOS, TSSOP Product overview: SN74LVTH182512DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH182512DG
IC SCAN-TEST-DEV/XCVR 64-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH182512DGGR | 703-SN74LVTH182512DGGR | SN74LVTH182512DGGR |
| Product Name | SN74LVTH182512 3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers | TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |