Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74LVTH16835DL

Description
Win Source Part Number: 1255933-SN74LVTH1683 5DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVTH Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8695-5,-SN74LVT H16835DLG4,2156-SN74 LVTH16835DL-TI,-SN74 LVTH16835DLR,TEXTISS N74LVTH16835DL,296-8 695-5R,-296-8695-5,- SN74LVTH16835DLG4R,2 96-8695-5 Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255933-SN74LVTH1683 5DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVTH Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8695-5,-SN74LVT H16835DLG4,2156-SN74 LVTH16835DL-TI,-SN74 LVTH16835DLR,TEXTISS N74LVTH16835DL,296-8 695-5R,-296-8695-5,- SN74LVTH16835DLG4R,2 96-8695-5 Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255933-SN74LVTH16835DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255933-SN74LVTH16835DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255933-SN74LVTH16835DL
Win Source Part Number: 1255933-SN74LVTH1683 5DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVTH Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8695-5,-SN74LVT H16835DLG4,2156-SN74 LVTH16835DL-TI,-SN74 LVTH16835DLR,TEXTISS N74LVTH16835DL,296-8 695-5R,-296-8695-5,- SN74LVTH16835DLG4R,2 96-8695-5 Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1255933-SN74LVTH16835DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74LVTH
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-8695-5,-SN74LVTH16835DLG4,2156-SN74LVTH16835DL-TI,-SN74LVTH16835DLR,TEXTISSN74LVTH16835DL,296-8695-5R,-296-8695-5,-SN74LVTH16835DLG4R,296-8695-5
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255933-SN74LVTH16835DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Supply Voltage 2.7V ~ 3.6V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04J-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic Gates - 8139213P - RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details