Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74LVTH16500DL

Description
Win Source Part Number: 1255935-SN74LVTH1650 0DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVTH Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH16500DLG4,S N74LVTH16500DLG4,296 -8690-5,SN74LVTH1650 0DLG4,TEXTISSN74LVTH 16500DL,-296-8690-5, -SN74LVTH16500DLG4R, 296-8690-5R,-SN74LVT H16500DLR,-296-8690- 5,2156-SN74LVTH16500 DL Base Product Number: 74LVTH16500
Request a Quote Datasheet
Description
Win Source Part Number: 1255935-SN74LVTH1650 0DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVTH Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH16500DLG4,S N74LVTH16500DLG4,296 -8690-5,SN74LVTH1650 0DLG4,TEXTISSN74LVTH 16500DL,-296-8690-5, -SN74LVTH16500DLG4R, 296-8690-5R,-SN74LVT H16500DLR,-296-8690- 5,2156-SN74LVTH16500 DL Base Product Number: 74LVTH16500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255935-SN74LVTH16500DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255935-SN74LVTH16500DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255935-SN74LVTH16500DL
Win Source Part Number: 1255935-SN74LVTH1650 0DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVTH Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH16500DLG4,S N74LVTH16500DLG4,296 -8690-5,SN74LVTH1650 0DLG4,TEXTISSN74LVTH 16500DL,-296-8690-5, -SN74LVTH16500DLG4R, 296-8690-5R,-SN74LVT H16500DLR,-296-8690- 5,2156-SN74LVTH16500 DL Base Product Number: 74LVTH16500

Win Source Part Number: 1255935-SN74LVTH16500DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74LVTH
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVTH16500DLG4,SN74LVTH16500DLG4,296-8690-5,SN74LVTH16500DLG4,TEXTISSN74LVTH16500DL,-296-8690-5,-SN74LVTH16500DLG4R,296-8690-5R,-SN74LVTH16500DLR,-296-8690-5,2156-SN74LVTH16500DL
Base Product Number: 74LVTH16500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255935-SN74LVTH16500DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 2.7V ~ 3.6V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details