Texas Instruments SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs SN74LVTH16373DL

Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH16373DL is a 16-bit transparent D-type latch with 3-state outputs, designed for 3.3-V operation with TTL-compatible I/O. It is packaged in a 48-pin SSOP (DL) with dimensions suitable for surface-mount applications, and operates over a temperature range of -40°C to 85°C. The device features bus-hold circuitry, power-up 3-state support, and latch-enable and output-enable controls for flexible bus interface management. It supports hot insertion and complies with ESD protection standards of 2000-V human-body model and 200-V machine model. I/Os tolerate 5-V inputs while operating at 3.3-V VCC.

Datasheet Summary
Powered by GS/AI

The SN74LVTH16373DL is a 16-bit transparent D-type latch with 3-state outputs, designed for 3.3-V operation with TTL-compatible I/O. It is packaged in a 48-pin SSOP (DL) with dimensions suitable for surface-mount applications, and operates over a temperature range of -40°C to 85°C. The device features bus-hold circuitry, power-up 3-state support, and latch-enable and output-enable controls for flexible bus interface management. It supports hot insertion and complies with ESD protection standards of 2000-V human-body model and 200-V machine model. I/Os tolerate 5-V inputs while operating at 3.3-V VCC.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74LVTH16373DL - Texas Instruments
Dallas, TX, United States
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74LVTH16373DL
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs SN74LVTH16373DL
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-8685-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVTH16373DL
137185-SN74LVTH16373DL
Logic - Logic - Latches - SN74LVTH16373DL 137185-SN74LVTH16373DL
Manufacturer: Texas Instruments Win Source Part Number: 137185-SN74LVTH16373 DL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 3ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137185-SN74LVTH16373DL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 3ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - SN74LVTH16373DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH16373DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH16373DL
Integrated Circuits (ICs) - Logic - Latches SN74LVTH16373DL
IC D-TYPE LATCH TRI-ST 48-SSOP

IC D-TYPE LATCH TRI-ST 48-SSOP

Supplier's Site
Logic - Latches - SN74LVTH16373DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH16373DL
Logic - Latches SN74LVTH16373DL
IC D-TYPE LATCH TRI-ST 48-SSOP

IC D-TYPE LATCH TRI-ST 48-SSOP

Supplier's Site Datasheet
Logic, D-Type Latch Tri-St, 48Ssop; Logic Family / Base Number Texas Instruments - 37AJ1182 - Newark, An Avnet Company
Chicago, IL, United States
Logic, D-Type Latch Tri-St, 48Ssop; Logic Family / Base Number Texas Instruments
37AJ1182
Logic, D-Type Latch Tri-St, 48Ssop; Logic Family / Base Number Texas Instruments 37AJ1182
LOGIC, D-TYPE LATCH TRI-ST, 48SSOP; Logic Family / Base Number:74LVT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:2.7ns; Output Current:64mA; Logic Case Style:SSOP; No. of Pins:48Pins; Supply VoltageRoHS Compliant: Yes

LOGIC, D-TYPE LATCH TRI-ST, 48SSOP; Logic Family / Base Number:74LVT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:2.7ns; Output Current:64mA; Logic Case Style:SSOP; No. of Pins:48Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH16373DL 296-8685-5-ND 137185-SN74LVTH16373DL SN74LVTH16373DL SN74LVTH16373DL SN74LVTH16373DL 37AJ1182
Product Name SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74LVTH16373DL Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Logic, D-Type Latch Tri-St, 48Ssop; Logic Family / Base Number Texas Instruments
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 5 mA
Propagation Delay 3.8 ns 3 ns 3 ns 3 ns 2.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Latches - 54ALS373W/883/C - Quarktwin Technology Ltd.
View Details
2 suppliers