Texas Instruments SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs SN74LVTH162373DL

Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74LVTH162373DL - Texas Instruments
Dallas, TX, United States
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74LVTH162373DL
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs SN74LVTH162373DL
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-12918-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
 - SN74LVTH162373DL - Rochester Electronics
Newburyport, MA, United States
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs

SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVTH162373DL
1255942-SN74LVTH162373DL
Logic - Logic - Latches - SN74LVTH162373DL 1255942-SN74LVTH162373DL
Manufacturer: Texas Instruments Win Source Part Number: 1255942-SN74LVTH1623 73DL Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Delay Time - Propagation: 3.4ns Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH162373 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255942-SN74LVTH162373DL
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Delay Time - Propagation: 3.4ns
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH162373
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH162373DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH162373DL
Integrated Circuits (ICs) - Logic - Latches SN74LVTH162373DL
IC D-TYPE LATCH TRNSP 3ST 48SSOP

IC D-TYPE LATCH TRNSP 3ST 48SSOP

Supplier's Site
Latches - SN74LVTH162373DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH162373DL 296-12918-5-ND SN74LVTH162373DL 1255942-SN74LVTH162373DL SN74LVTH162373DL SN74LVTH162373DL
Product Name SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74LVTH162373DL Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D Transparent-D
Output Characteristics 3-State 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 3.3V 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Operating Current 5 mA
Propagation Delay 4.6 ns 3.4 ns 3.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - 8401201RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
SN54LVTH162373 3.3-V ABT 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9763801QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details