Texas Instruments SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs SN74LVTH162373DGGR

Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74LVTH162373DGGR - Texas Instruments
Dallas, TX, United States
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74LVTH162373DGGR
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs SN74LVTH162373DGGR
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85

3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-8671-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 296-8671-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 296-8671-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVTH162373DGGR
1255941-SN74LVTH162373DGGR
Logic - Logic - Latches - SN74LVTH162373DGGR 1255941-SN74LVTH162373DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1255941-SN74LVTH1623 73DGGR Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 2 Delay Time - Propagation: 3.4ns Family Name: SN74LVTH162373 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LVTH162373MTX_NL; VT16373ADGG; 74LVTH162373MTD_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255941-SN74LVTH162373DGGR
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 3.4ns
Family Name: SN74LVTH162373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74LVTH162373MTX_NL; VT16373ADGG; 74LVTH162373MTD_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVTH162373DGGR - Rochester Electronics
Newburyport, MA, United States
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs

SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH162373DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH162373DGGR
Integrated Circuits (ICs) - Logic - Latches SN74LVTH162373DGGR
IC TRANSP LATCH TRI-ST 48-TSSOP

IC TRANSP LATCH TRI-ST 48-TSSOP

Supplier's Site
Logic - Latches SN74LVTH162373DGGR
IC TRANSP LATCH TRI-ST 48-TSSOP

IC TRANSP LATCH TRI-ST 48-TSSOP

Supplier's Site Datasheet
Latches - SN74LVTH162373DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now
16Bit D-Latch, 3-State, Tssop-48; Logic Family / Base Number Texas Instruments - 26AJ9580 - Newark, An Avnet Company
Chicago, IL, United States
16Bit D-Latch, 3-State, Tssop-48; Logic Family / Base Number Texas Instruments
26AJ9580
16Bit D-Latch, 3-State, Tssop-48; Logic Family / Base Number Texas Instruments 26AJ9580
16BIT D-LATCH, 3-STATE, TSSOP-48; Logic Family / Base Number:74LVT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:3.1ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage RoHS Compliant: Yes

16BIT D-LATCH, 3-STATE, TSSOP-48; Logic Family / Base Number:74LVT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:3.1ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH162373DGGR 296-8671-2-ND 1255941-SN74LVTH162373DGGR SN74LVTH162373DGGR SN74LVTH162373DGGR SN74LVTH162373DGGR SN74LVTH162373DGGR 26AJ9580
Product Name SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74LVTH162373DGGR Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches 16Bit D-Latch, 3-State, Tssop-48; Logic Family / Base Number Texas Instruments
Latch Type D Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.3V 3.6V 3.6V; 2.7V ~ 3.6V
Operating Current 5 mA
Propagation Delay 4.6 ns 3.4 ns 3.4 ns 3.4 ns 3.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers